0.22µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
CAP CER 0.22UF 10V Y5V 0402 Product overview: 0402F224Z100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402F224Z100CT can be used for catalog matching and distributor lookup.
CAP, 0.22µF, 10V, Y5V, 0402, REEL; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
CAP, 0.22µF, 10V, Y5V, 0402, REEL; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
MLCC 0.22UF 10V Y5V 0402
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0402F224Z100CTTR-ND | 60-0402F224Z100CT | 78Y5141 | 0402F224Z100CT |
| Product Name | Ceramic Capacitors | 0.22UF 10V Capacitor | Cap, 0.22Μf, 10V, Y5V, 0402, Reel; Capacitance Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |