Walsin Technology Corp. Ceramic Capacitors 0402F104Z250CT

Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1233-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1233-2-ND
Ceramic Capacitors 1292-1233-2-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1233-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1233-1-ND
Ceramic Capacitors 1292-1233-1-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 25V Capacitor
60-0402F104Z250CT
0.1UF 25V Capacitor 60-0402F104Z250CT
CAP CER 0.1UF 25V Y5V 0402 Product overview: 0402F104Z250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402F104Z250CT can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V Y5V 0402 Product overview: 0402F104Z250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402F104Z250CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.1Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin - 78Y5138 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin
78Y5138
Cap, 0.1Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin 78Y5138
CAP, 0.1µF, 25V, Y5V, 0402, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 25V, Y5V, 0402, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin - 77Y8000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin
77Y8000
Cap, 0.1Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin 77Y8000
CAP, 0.1µF, 25V, Y5V, 0402, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 25V, Y5V, 0402, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1233-2-ND 60-0402F104Z250CT 78Y5138
Product Name Ceramic Capacitors 0.1UF 25V Capacitor Cap, 0.1Μf, 25V, Y5V, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details