0.1µF ±20% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
CAP, 0.1µF, 25V, 20%, Y5V, 0402, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
CAP, 0.1µF, 25V, 20%, Y5V, 0402, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1292-0402F104M250CTTR-ND | 77Y7999 |
| Product Name | Ceramic Capacitors | Cap, 0.1Μf, 25V, 20%, Y5V, 0402, Reel; Capacitance Walsin |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |