Walsin Technology Corp. Ceramic Capacitors 0402B682K500CT

Description
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Description
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Walsin 6800pF, 50V, 10% X7R capacitor in a 0402 package is a multilayer ceramic capacitor (MLCC) suitable for various applications, including general digital circuits, power supply bypassing, consumer electronics, and telecommunications. It features a capacitance of 6800pF with a voltage rating of 50V and a tolerance of ±10%. The X7R dielectric characteristic provides stable performance across a range of temperatures. This component is RoHS compliant and comes in a reel packaging style, facilitating automated assembly processes. The compact 0402 size (1005 metric) allows for high-density circuit designs.

Datasheet Summary
Powered by GS/AI

The Walsin 6800pF, 50V, 10% X7R capacitor in a 0402 package is a multilayer ceramic capacitor (MLCC) suitable for various applications, including general digital circuits, power supply bypassing, consumer electronics, and telecommunications. It features a capacitance of 6800pF with a voltage rating of 50V and a tolerance of ±10%. The X7R dielectric characteristic provides stable performance across a range of temperatures. This component is RoHS compliant and comes in a reel packaging style, facilitating automated assembly processes. The compact 0402 size (1005 metric) allows for high-density circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1225-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1225-2-ND
Ceramic Capacitors 1292-1225-2-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1225-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1225-6-ND
Ceramic Capacitors 1292-1225-6-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1225-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1225-1-ND
Ceramic Capacitors 1292-1225-1-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 6800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin - 77Y7989 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin
77Y7989
Cap, 6800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin 77Y7989
CAP, 6800PF, 50V, 10%, X7R, 0402, REEL; Capacitance:6800pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 6800PF, 50V, 10%, X7R, 0402, REEL; Capacitance:6800pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin - 78Y5127 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin
78Y5127
Cap, 6800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin 78Y5127
CAP, 6800PF, 50V, 10%, X7R, 0402, REEL; Capacitance:6800pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 6800PF, 50V, 10%, X7R, 0402, REEL; Capacitance:6800pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402B682K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B682K500CT
Ceramic Capacitors 0402B682K500CT
CAP CER 6800PF 50V X7R 0402

CAP CER 6800PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1225-2-ND 1292-1225-6-ND 77Y7989 0402B682K500CT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1211-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details