Walsin Technology Corp. Ceramic Capacitors 0402B682K250CT

Description
6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1224-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1224-6-ND
Ceramic Capacitors 1292-1224-6-ND
6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1224-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1224-1-ND
Ceramic Capacitors 1292-1224-1-ND
6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1224-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1224-2-ND
Ceramic Capacitors 1292-1224-2-ND
6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 6800Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin - 77Y7988 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin
77Y7988
Cap, 6800Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin 77Y7988
CAP, 6800PF, 25V, 10%, X7R, 0402, REEL; Capacitance:6800pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 6800PF, 25V, 10%, X7R, 0402, REEL; Capacitance:6800pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Ceramic 0.0068uF 25V X7R 10% SMD 0402 125C Paper T/R - 883-0402B682K250CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0068uF 25V X7R 10% SMD 0402 125C Paper T/R
883-0402B682K250CT
Cap Ceramic 0.0068uF 25V X7R 10% SMD 0402 125C Paper T/R 883-0402B682K250CT
Cap Ceramic 0.0068uF 25V X7R 10% SMD 0402 125C Paper T/R

Cap Ceramic 0.0068uF 25V X7R 10% SMD 0402 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1224-6-ND 1292-1224-1-ND 77Y7988 883-0402B682K250CT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6800Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin Cap Ceramic 0.0068uF 25V X7R 10% SMD 0402 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - CK05BX103K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details