Walsin Technology Corp. 560PF 50V Capacitor 0402B561K500CT

Description
CAP CER 560PF 50V X7R 0402 Product overview: 0402B561K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B561K500CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 560PF 50V X7R 0402 Product overview: 0402B561K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B561K500CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560PF 50V Capacitor
60-0402B561K500CT
560PF 50V Capacitor 60-0402B561K500CT
CAP CER 560PF 50V X7R 0402 Product overview: 0402B561K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B561K500CT can be used for catalog matching and distributor lookup.

CAP CER 560PF 50V X7R 0402 Product overview: 0402B561K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B561K500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1292-1219-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1219-6-ND
Ceramic Capacitors 1292-1219-6-ND
560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1219-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1219-1-ND
Ceramic Capacitors 1292-1219-1-ND
560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1219-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1219-2-ND
Ceramic Capacitors 1292-1219-2-ND
560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402B561K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B561K500CT
Ceramic Capacitors 0402B561K500CT
CAP CER 560PF 50V X7R 0402

CAP CER 560PF 50V X7R 0402

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7630 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7630
Multilayer Ceramic Capacitor, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7630
Multilayer Ceramic Capacitor, 560 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 560 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 68Y8777 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
68Y8777
Multilayer Ceramic Capacitor, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 68Y8777
Multilayer Ceramic Capacitor, 560 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 560 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0402B561K500CT 1292-1219-6-ND 1292-1219-1-ND 0402B561K500CT 58Y7630
Product Name 560PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details