Walsin Technology Corp. Ceramic Capacitors 0402B473K500CT

Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1217-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1217-2-ND
Ceramic Capacitors 1292-1217-2-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1217-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1217-1-ND
Ceramic Capacitors 1292-1217-1-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1217-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1217-6-ND
Ceramic Capacitors 1292-1217-6-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 50V Capacitor
60-0402B473K500CT
0.047UF 50V Capacitor 60-0402B473K500CT
CAP CER 0.047UF 50V X7R 0402 Product overview: 0402B473K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B473K500CT can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V X7R 0402 Product overview: 0402B473K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B473K500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Walsin - 50AJ6271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Walsin
50AJ6271
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Walsin 50AJ6271
CAP, 0.047UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.047UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0402B473K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B473K500CT
Ceramic Capacitors 0402B473K500CT
CAP CER 0.047UF 50V X7R 0402

CAP CER 0.047UF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1217-2-ND 1292-1217-6-ND 60-0402B473K500CT 50AJ6271 0402B473K500CT
Product Name Ceramic Capacitors Ceramic Capacitors 0.047UF 50V Capacitor Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MPR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details