Walsin Technology Corp. Ceramic Capacitors 0402B473K250CT

Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1216-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1216-6-ND
Ceramic Capacitors 1292-1216-6-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1216-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1216-2-ND
Ceramic Capacitors 1292-1216-2-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1216-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1216-1-ND
Ceramic Capacitors 1292-1216-1-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 25V Capacitor
60-0402B473K250CT
0.047UF 25V Capacitor 60-0402B473K250CT
CAP CER 0.047UF 25V X7R 0402 Product overview: 0402B473K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B473K250CT can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 25V X7R 0402 Product overview: 0402B473K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B473K250CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.047Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin - 77Y7981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin
77Y7981
Cap, 0.047Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin 77Y7981
CAP, 0.047µF, 25V, 10%, X7R, 0402, REEL; Capacitance:47000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.047µF, 25V, 10%, X7R, 0402, REEL; Capacitance:47000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402B473K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B473K250CT
Ceramic Capacitors 0402B473K250CT
CAP CER 0.047UF 25V X7R 0402

CAP CER 0.047UF 25V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402B473K250CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402B473K250CT
25V 47nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 47nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1216-6-ND 1292-1216-2-ND 60-0402B473K250CT 77Y7981 0402B473K250CT 0402B473K250CT
Product Name Ceramic Capacitors Ceramic Capacitors 0.047UF 25V Capacitor Cap, 0.047Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Walsin Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 105PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers