Walsin Technology Corp. Ceramic Capacitors 0402B471J500CT

Description
470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1634-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1634-1-ND
Ceramic Capacitors 1292-1634-1-ND
470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1634-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1634-6-ND
Ceramic Capacitors 1292-1634-6-ND
470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1634-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1634-2-ND
Ceramic Capacitors 1292-1634-2-ND
470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7626 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7626
Multilayer Ceramic Capacitor, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7626
Multilayer Ceramic Capacitor, 470 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 470 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402B471J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B471J500CT
Ceramic Capacitors 0402B471J500CT
CAP CER 470PF 50V X7R 0402

CAP CER 470PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1634-1-ND 1292-1634-6-ND 58Y7626 0402B471J500CT
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 226SVH025MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers