CAP CER 0.039UF 16V X7R 0402 Product overview: 0402B393K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.039UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B393K160CT can be used for catalog matching and distributor lookup.
0.039µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.039µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.039µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
16V 39nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0402B393K160CT | 1292-1208-6-ND | 1292-1208-2-ND | 0402B393K160CT |
| Product Name | 0.039UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF | 0.0390 microF |