CAP CER 2200PF 16V X7R 0402 Product overview: 0402B222K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B222K160CT can be used for catalog matching and distributor lookup.
2200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
2200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
2200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
16V 2.2nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 2200PF, 16V, 10%, X7R, 0402, REEL; Capacitance:2200pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
CAP, 2200PF, 16V, 10%, X7R, 0402, REEL; Capacitance:2200pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
CAP CER 2200PF 16V X7R 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0402B222K160CT | 1292-1191-2-ND | 1292-1191-6-ND | 0402B222K160CT | 77Y7959 | 0402B222K160CT |
| Product Name | 2200PF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 2200Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF |