2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 2200PF 50V X7R 0402 Product overview: 0402B222J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B222J500CT can be used for catalog matching and distributor lookup.
CAP CER 2200PF 50V X7R 0402
Multilayer Ceramic Capacitor, 2200 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1190-6-ND | 1292-1190-2-ND | 60-0402B222J500CT | 0402B222J500CT | 58Y7620 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 2200PF 50V Capacitor | Ceramic Capacitors | Multilayer Ceramic Capacitor, 2200 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |