Walsin Technology Corp. Ceramic Capacitors 0402B123K160CT

Description
0.012µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1181-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1181-6-ND
Ceramic Capacitors 1292-1181-6-ND
0.012µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.012µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1181-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1181-1-ND
Ceramic Capacitors 1292-1181-1-ND
0.012µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.012µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1181-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1181-2-ND
Ceramic Capacitors 1292-1181-2-ND
0.012µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.012µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.012Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin - 77Y7952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.012Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin
77Y7952
Cap, 0.012Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin 77Y7952
CAP, 0.012µF, 16V, 10%, X7R, 0402, REEL; Capacitance:12000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.012µF, 16V, 10%, X7R, 0402, REEL; Capacitance:12000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.012Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin - 78Y5090 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.012Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin
78Y5090
Cap, 0.012Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin 78Y5090
CAP, 0.012µF, 16V, 10%, X7R, 0402, REEL; Capacitance:12000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.012µF, 16V, 10%, X7R, 0402, REEL; Capacitance:12000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1181-6-ND 1292-1181-1-ND 77Y7952
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.012Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers