CAP CER 0.1UF 6.3V X7R 0402 Product overview: 0402B104K6R3CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B104K6R3CT can be used for catalog matching and distributor lookup.
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.1UF 6.3V X7R 0402
CAP, 0.1µF, 6.3V, 10%, X7R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
6.3V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0402B104K6R3CT | 1292-1177-2-ND | 1292-1177-6-ND | 0402B104K6R3CT | 77Y7948 | 0402B104K6R3CT |
| Product Name | 0.1UF 6.3V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.1Μf, 6.3V, 10%, X7R, 0402, Reel; Capacitance Walsin | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |