Walsin Technology Corp. Ceramic Capacitors 0402B104K250CT

Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, part number 58Y7615, features a capacitance of 0.1 F with a tolerance of 10%. It utilizes an X7R dielectric material, which is known for its stability and reliability across a range of temperatures. The capacitor is rated for a maximum voltage of 25 V and is packaged in a compact 0402 (1005 metric) size, making it suitable for space-constrained applications. This component is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is designed for general digital circuits, power supply bypass applications, consumer electronics, and telecommunications. The capacitor's lead-free termination ensures compatibility with both lead-free and lead-containing solder processes.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, part number 58Y7615, features a capacitance of 0.1 F with a tolerance of 10%. It utilizes an X7R dielectric material, which is known for its stability and reliability across a range of temperatures. The capacitor is rated for a maximum voltage of 25 V and is packaged in a compact 0402 (1005 metric) size, making it suitable for space-constrained applications. This component is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is designed for general digital circuits, power supply bypass applications, consumer electronics, and telecommunications. The capacitor's lead-free termination ensures compatibility with both lead-free and lead-containing solder processes.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1175-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1175-1-ND
Ceramic Capacitors 1292-1175-1-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1175-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1175-6-ND
Ceramic Capacitors 1292-1175-6-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1175-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1175-2-ND
Ceramic Capacitors 1292-1175-2-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 25V Capacitor
60-0402B104K250CT
0.1UF 25V Capacitor 60-0402B104K250CT
CAP CER 0.1UF 25V X7R 0402 Product overview: 0402B104K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B104K250CT can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X7R 0402 Product overview: 0402B104K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B104K250CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7615 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7615
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7615
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402B104K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402B104K250CT
Ceramic Capacitors 0402B104K250CT
CAP CER 0.1UF 25V X7R 0402

CAP CER 0.1UF 25V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402B104K250CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402B104K250CT
25V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1175-1-ND 1292-1175-6-ND 60-0402B104K250CT 58Y7615 0402B104K250CT 0402B104K250CT
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 25V Capacitor Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17CF430K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details