10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
10000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP, 0.01µF, 25V, 5%, X7R, 0402, REEL; Capacitance:10000pF;
CAP, 0.01µF, 25V, 5%, X7R, 0402, REEL; Capacitance:10000pF;
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1170-1-ND | 1292-1170-6-ND | 77Y7941 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.01Μf, 25V, 5%, X7R, 0402, Reel; Capacitance Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |