Walsin Technology Corp. Ceramic Capacitors 0201X224K100CT

Description
0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0201X224K100CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201X224K100CT-ND
Ceramic Capacitors 1292-0201X224K100CT-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0201X224K100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201X224K100CTTR-ND
Ceramic Capacitors 1292-0201X224K100CTTR-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0201X224K100CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201X224K100CTDKR-ND
Ceramic Capacitors 1292-0201X224K100CTDKR-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0201X224K100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201X224K100CT
Ceramic Capacitors 0201X224K100CT
CAP CER 0.22UF 10V X5R 0201

CAP CER 0.22UF 10V X5R 0201

Supplier's Site Datasheet
Cap, 0.22Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Walsin - 10AK0216 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Walsin
10AK0216
Cap, 0.22Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Walsin 10AK0216
CAP, 0.22UF, 10VDC, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 10VDC, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.22Uf, 10V, Mlcc, 0201 Rohs Compliant Walsin - 29AK9354 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 10V, Mlcc, 0201 Rohs Compliant Walsin
29AK9354
Cap, 0.22Uf, 10V, Mlcc, 0201 Rohs Compliant Walsin 29AK9354
CAP, 0.22UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0201X224K100CT-ND 1292-0201X224K100CTDKR-ND 0201X224K100CT 10AK0216
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers