0.1µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
0.1µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
0.1µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
CAP CER 0.1UF 16V X5R 0201 Product overview: 0201X104K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201X104K160CT can be used for catalog matching and distributor lookup.
CAP, 0.1UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES
CAP CER 0.1UF 16V X5R 0201
16V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1161-1-ND | 1292-1161-6-ND | 60-0201X104K160CT | 50AJ6191 | 0201X104K160CT | 0201X104K160CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.1UF 16V Capacitor | Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Walsin | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |