Walsin Technology Corp. Ceramic Capacitors 0201X103K6R3CT

Description
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1159-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1159-2-ND
Ceramic Capacitors 1292-1159-2-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1159-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1159-6-ND
Ceramic Capacitors 1292-1159-6-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1159-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1159-1-ND
Ceramic Capacitors 1292-1159-1-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 6.3V Capacitor
60-0201X103K6R3CT
10000PF 6.3V Capacitor 60-0201X103K6R3CT
CAP CER 10000PF 6.3V X5R 0201 Product overview: 0201X103K6R3CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201X103K6R3CT can be used for catalog matching and distributor lookup.

CAP CER 10000PF 6.3V X5R 0201 Product overview: 0201X103K6R3CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201X103K6R3CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 10000PF 6.3V X5R 0201 - 883-0201X103K6R3CT - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 6.3V X5R 0201
883-0201X103K6R3CT
CAP CER 10000PF 6.3V X5R 0201 883-0201X103K6R3CT
CAP CER 10000PF 6.3V X5R 0201

CAP CER 10000PF 6.3V X5R 0201

Supplier's Site
Ceramic Capacitors - 0201X103K6R3CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201X103K6R3CT
Ceramic Capacitors 0201X103K6R3CT
CAP CER 10000PF 6.3V X5R 0201

CAP CER 10000PF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1159-2-ND 1292-1159-6-ND 60-0201X103K6R3CT 883-0201X103K6R3CT 0201X103K6R3CT
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 6.3V Capacitor CAP CER 10000PF 6.3V X5R 0201 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details