Walsin Technology Corp. Ceramic Capacitors 0201X103K250CT

Description
10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1158-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1158-6-ND
Ceramic Capacitors 1292-1158-6-ND
10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1158-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1158-1-ND
Ceramic Capacitors 1292-1158-1-ND
10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1158-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1158-2-ND
Ceramic Capacitors 1292-1158-2-ND
10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.01Uf, 25V, Mlcc, 0201 Rohs Compliant Walsin - 50AJ6189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 25V, Mlcc, 0201 Rohs Compliant Walsin
50AJ6189
Cap, 0.01Uf, 25V, Mlcc, 0201 Rohs Compliant Walsin 50AJ6189
CAP, 0.01UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.01UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1158-6-ND 1292-1158-1-ND 50AJ6189
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 25V, Mlcc, 0201 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details