Walsin Technology Corp. Ceramic Capacitors 0201X103K160CT

Description
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1157-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1157-6-ND
Ceramic Capacitors 1292-1157-6-ND
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1157-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1157-1-ND
Ceramic Capacitors 1292-1157-1-ND
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1157-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1157-2-ND
Ceramic Capacitors 1292-1157-2-ND
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0201X103K160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201X103K160CT
Ceramic Capacitors 0201X103K160CT
CAP CER 10000PF 16V X5R 0201

CAP CER 10000PF 16V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1157-6-ND 1292-1157-1-ND 0201X103K160CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 336SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers