Walsin Technology Corp. Ceramic Capacitors 0201S104K100CT

Description
0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0201S104K100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201S104K100CTTR-ND
Ceramic Capacitors 1292-0201S104K100CTTR-ND
0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Walsin - 10AK0211 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Walsin
10AK0211
Cap, 0.1Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Walsin 10AK0211
CAP, 0.1UF, 10VDC, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 10VDC, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Walsin - 29AK9349 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Walsin
29AK9349
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Walsin 29AK9349
CAP, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0201S104K100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201S104K100CT
Ceramic Capacitors 0201S104K100CT
MLCC 0.1UF 10V X6S 0201

MLCC 0.1UF 10V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0201S104K100CTTR-ND 10AK0211 0201S104K100CT
Product Name Ceramic Capacitors Cap, 0.1Uf, 10Vdc, Mlcc, 0201 Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details