Walsin Technology Corp. Ceramic Capacitors 0201N5R6C250CT

Description
5.6pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0201N5R6C250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201N5R6C250CTTR-ND
Ceramic Capacitors 1292-0201N5R6C250CTTR-ND
5.6pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.6pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
25V 5.6pF NP0 ±0.25pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 883-0201N5R6C250CT - Utmel Electronic Limited
Hong Kong, China
25V 5.6pF NP0 ±0.25pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
883-0201N5R6C250CT
25V 5.6pF NP0 ±0.25pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 883-0201N5R6C250CT
25V 5.6pF NP0 ±0.25pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 5.6pF NP0 ±0.25pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
Capacitors - Ceramic Capacitors - 0201N5R6C250CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0201N5R6C250CT
Capacitors - Ceramic Capacitors 0201N5R6C250CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Ceramic Capacitors - 0201N5R6C250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201N5R6C250CT
Ceramic Capacitors 0201N5R6C250CT
MLCC 5.6PF 25V NPO 0201

MLCC 5.6PF 25V NPO 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0201N5R6C250CTTR-ND 883-0201N5R6C250CT 0201N5R6C250CT 0201N5R6C250CT
Product Name Ceramic Capacitors 25V 5.6pF NP0 ±0.25pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details