Walsin Technology Corp. Ceramic Capacitors 0201N330J500CT

Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1152-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1152-2-ND
Ceramic Capacitors 1292-1152-2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1152-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1152-1-ND
Ceramic Capacitors 1292-1152-1-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1152-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1152-6-ND
Ceramic Capacitors 1292-1152-6-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
CAP CER 33PF 50V C0G/NP0 0201 - 883-0201N330J500CT - Utmel Electronic Limited
Hong Kong, China
CAP CER 33PF 50V C0G/NP0 0201
883-0201N330J500CT
CAP CER 33PF 50V C0G/NP0 0201 883-0201N330J500CT
CAP CER 33PF 50V C0G/NP0 0201

CAP CER 33PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1152-2-ND 1292-1152-6-ND 883-0201N330J500CT
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 33PF 50V C0G/NP0 0201
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details