2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 2.2PF 50V C0G/NP0 0201 Product overview: 0201N2R2B500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N2R2B500CT can be used for catalog matching and distributor lookup.
50V 2.2pF NP0 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Capacitors - Ceramic Capacitors
MLCC 2.2PF 50V NPO 0201
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0201N2R2B500CTTR-ND | 60-0201N2R2B500CT | 0201N2R2B500CT | 0201N2R2B500CT | 0201N2R2B500CT |
| Product Name | Ceramic Capacitors | 2.2PF 50V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |