Walsin Technology Corp. 27PF 50V Capacitor 0201N270F500CT

Description
CAP CER 27PF 50V C0G/NP0 0201 Product overview: 0201N270F500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N270F500CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 27PF 50V C0G/NP0 0201 Product overview: 0201N270F500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N270F500CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27PF 50V Capacitor
60-0201N270F500CT
27PF 50V Capacitor 60-0201N270F500CT
CAP CER 27PF 50V C0G/NP0 0201 Product overview: 0201N270F500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N270F500CT can be used for catalog matching and distributor lookup.

CAP CER 27PF 50V C0G/NP0 0201 Product overview: 0201N270F500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N270F500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1292-0201N270F500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201N270F500CTTR-ND
Ceramic Capacitors 1292-0201N270F500CTTR-ND
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0201N270F500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201N270F500CT
Ceramic Capacitors 0201N270F500CT
MLCC 27PF 50V NPO 0201

MLCC 27PF 50V NPO 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0201N270F500CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0201N270F500CT
Capacitors - Ceramic Capacitors 0201N270F500CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-0201N270F500CT 1292-0201N270F500CTTR-ND 0201N270F500CT 0201N270F500CT
Product Name 27PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details