2200pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
2200pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
2200pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1292-1122-2-ND | 1292-1122-6-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |