Walsin Technology Corp. Ceramic Capacitors 0201B221K250CT

Description
220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1121-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1121-1-ND
Ceramic Capacitors 1292-1121-1-ND
220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1121-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1121-2-ND
Ceramic Capacitors 1292-1121-2-ND
220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1121-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1121-6-ND
Ceramic Capacitors 1292-1121-6-ND
220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0201B221K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201B221K250CT
Ceramic Capacitors 0201B221K250CT
CAP CER 220PF 25V X7R 0201

CAP CER 220PF 25V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1121-1-ND 1292-1121-6-ND 0201B221K250CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 206K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers