Walsin Technology Corp. Ceramic Capacitors 0201B151J500CT

Description
150pF ±5% 50V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
150pF ±5% 50V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0201B151J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201B151J500CTTR-ND
Ceramic Capacitors 1292-0201B151J500CTTR-ND
150pF ±5% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

150pF ±5% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0201B151J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201B151J500CT
Ceramic Capacitors 0201B151J500CT
MLCC 150PF 50V X7R 0201

MLCC 150PF 50V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1292-0201B151J500CTTR-ND 0201B151J500CT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R224K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details