1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)
1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)
1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)
CAP, 1000PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES
CAP CER 1000PF 50V X7R 0201
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0201B102K500CTDKR-ND | 1292-0201B102K500CTTR-ND | 50AJ6176 | 0201B102K500CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1000Pf, 50V, Mlcc, 0201 Rohs Compliant Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |