Walsin Technology Corp. Ceramic Capacitors 0201B102K250CT

Description
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1621-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1621-1-ND
Ceramic Capacitors 1292-1621-1-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1621-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1621-2-ND
Ceramic Capacitors 1292-1621-2-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1621-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1621-6-ND
Ceramic Capacitors 1292-1621-6-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 25V Capacitor
60-0201B102K250CT
1000PF 25V Capacitor 60-0201B102K250CT
CAP CER 1000PF 25V X7R 0201 Product overview: 0201B102K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201B102K250CT can be used for catalog matching and distributor lookup.

CAP CER 1000PF 25V X7R 0201 Product overview: 0201B102K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201B102K250CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0201B102K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201B102K250CT
Ceramic Capacitors 0201B102K250CT
CAP CER 1000PF 25V X7R 0201

CAP CER 1000PF 25V X7R 0201

Supplier's Site Datasheet
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Walsin - 50AJ6175 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Walsin
50AJ6175
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Walsin 50AJ6175
CAP, 1000PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1000PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0201B102K250CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201B102K250CT
25V 1nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1621-1-ND 1292-1621-6-ND 60-0201B102K250CT 0201B102K250CT 50AJ6175 0201B102K250CT
Product Name Ceramic Capacitors Ceramic Capacitors 1000PF 25V Capacitor Ceramic Capacitors Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Walsin Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details