RES 270K OHM 1% 1/16W 0402
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | WR04X2703FTL |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 (1005 Metric) |
| Resistance Range | 270000 ohms |