Walsin Technology Corporation Capacitors - Ceramic Capacitors 1808B102K302CT

Description
Win Source Part Number: 995152-1808B102K302C T Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel (TR) Applications: SMPS Filtering Standard Package: 1,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.080" W (4.50mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Walsin Technology Corporation Other Names: 1292-1808B102K302CTT R
Request a Quote Datasheet
Description
Win Source Part Number: 995152-1808B102K302C T Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel (TR) Applications: SMPS Filtering Standard Package: 1,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.080" W (4.50mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Walsin Technology Corporation Other Names: 1292-1808B102K302CTT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 995152-1808B102K302CT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
995152-1808B102K302CT
Capacitors - Ceramic Capacitors 995152-1808B102K302CT
Win Source Part Number: 995152-1808B102K302C T Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel (TR) Applications: SMPS Filtering Standard Package: 1,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.080" W (4.50mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Walsin Technology Corporation Other Names: 1292-1808B102K302CTT R

Win Source Part Number: 995152-1808B102K302CT
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel (TR)
Applications: SMPS Filtering
Standard Package: 1,000
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1808 (4520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.080" W (4.50mm x 2.03mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Walsin Technology Corporation
Other Names: 1292-1808B102K302CTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 995152-1808B102K302CT
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details