Win Source Part Number: 969612-0805F105Z250C
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Capacitance: 1 µF
Tolerance: -20%, +80%
Voltage - Rated: 25V
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.053" (1.35mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Walsin Technology Corporation
Other Names: 1292-0805F105Z250CTT
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 969612-0805F105Z250CT |
| Product Name | Capacitors - Ceramic Capacitors |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1 microF |