The YF12S5-4000 is a 20 W DC/DC converter with a single 5 V output, capable of delivering up to 4000 mA. It operates from a 9 to 18 V input range, features 80% efficiency, and has a maximum output ripple and noise of 75 mVp-p. The device is enclosed in a 2.0 in x 1.6 in x 0.4 in package and includes continuous six-sided shielding, remote on/off control, and automatic recovery from short circuit and over-load conditions. It complies with UL60950-1, EN60950-1, and IEC60950-1 safety standards, and meets RoHS II and REACH requirements.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | YF12S5-4000 |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |