The WMICP12 series is a Class II, AC/DC wall mount power supply offering up to 12 watts of output power in a 2.32 x 1.61 x 1.24 inch (59.0 x 40.89 x 31.5 mm) package weighing 4.94 oz (140 g). It accepts a 90-264 VAC input range and provides single outputs including 7.5 VDC at 1600 mA with 60 mVp-p ripple and noise. Models feature over voltage, over current, and short circuit protection, with USB output connector options and interchangeable plugs for United States, Europe, United Kingdom, and Australia. The series is RoHS and Energy Star Level VI compliant, and certified to UL, CE, GS, FCC, and SAA safety standards. The WMICP1275K-USB variant includes a United Kingdom plug and USB connector, operating within a -20°C to +40°C temperature range.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMICP1275K-USB |
| Product Name | AC to DC Converter |
| Output Voltage | 7.5 volts |