The RGW2 series provides 2-watt DC/DC power conversion in a 0.74 x 0.50 x 0.33 inch SMT or DIP package with 2:1 wide input voltage ranges, high efficiency up to 84%, 1600VDC I/O isolation (3000VDC available with suffix "H"), and continuous short circuit protection. The RG48D15W2S model is a surface-mount dual-output variant with ±15V outputs, 7mA no-load input current, and 53mA full-load input current, operating from a 36-75VDC input. It complies with RoHS, meets EMI EN55022 Class A, and supports remote ON/OFF control. It is qualified for lead-free reflow solder per IPC J-STD-020D.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RG48D15W2S |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |