The RGW2 series is a family of 2-watt DC/DC power converters with a 2:1 wide input voltage range, available in DIP and SMT packages measuring 0.74 x 0.50 x 0.33 inches. The RG24S5W2S is a surface mount variant with a 18-36 VDC input range and a 5 VDC output, offering up to 81% efficiency, 30 mVp-p ripple and noise, and continuous short circuit protection. It provides 1600 VDC isolation (3000 VDC available with suffix "H"), meets EN55022 Class A EMI standards, and complies with RoHS EU Directive 2002/95/EC. The device operates from -40°C to +85°C without derating and is qualified for lead-free reflow soldering per IPC J-STD-020D.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RG24S5W2S |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |