The XDPS2201E is a highly integrated, multimode DC-DC hybrid-flyback controller designed for high-density power supplies with wide output voltage ranges. It is packaged in a PG-DSO-14 (150 mil) case and features integrated half-bridge gate drivers supporting both GaN and Si switches, a 600 V high-voltage start-up cell, and configurable burst mode operation to minimize no-load standby power. The device employs peak current mode control and enables zero-voltage switching (ZVS) for both high-side and low-side switches, with multimode transitions to optimize efficiency across light and full loads. It is qualified for industrial applications per JEDEC JESD47/20/22, complies with RoHS standards, and is halogen-free per IEC61249-2-21.
The XDP™ XDPS2201E PWM controller is a highly integrated, multimode DC-DC hybrid-flyback (HFB) controller. The controller enables reduction of external parts and optimizes performance. It serves applications with fixed output voltage and offers even more benefits for applications with wide output voltage range.
XDPS2201E is only available on demand, please contact us here to place your request or receive more information.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | XDPS2201E |
| Product Name | Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2201E |
| Package Type | Other; PG-DSO-14 |