The PSSBU100-106 is a 100-watt AC/DC open frame switching power supply with a single output of 13~16VDC and a maximum output current of 7.69A. It operates from a wide input voltage range of 90~260VAC at 47~63Hz, features active power factor correction, and includes internal EMI filtering and protections against short circuit, over voltage, and over load. The unit measures 5in x 3in x 1.18in (127mm x 76.3mm x 30mm), meets FCC Part-15 Class B and CISPR-22 Class B emission limits, and complies with UL 60950-1:2nd Edition, CSA C22.2 No.60950-1-07, IEC60950-1:2005/A2:2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSSBU100-106 |
| Product Name | AC to DC Converter |
| Input Voltage | 90 to 264 volts |