Wall Industries, Inc. Power Transformers - PSS320 PSS320

Description
Manufacturer: Wall Industries,Inc. Win Source Part Number: 1240223-PSS320 Manufacturer Homepage: www.wallindustries.c om Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Wall Industries,Inc. Win Source Part Number: 1240223-PSS320 Manufacturer Homepage: www.wallindustries.c om Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - PSS320 - 1240223-PSS320 - Win Source Electronics
Laguna Hills, CA, United States
Power Transformers - PSS320
1240223-PSS320
Power Transformers - PSS320 1240223-PSS320
Manufacturer: Wall Industries,Inc. Win Source Part Number: 1240223-PSS320 Manufacturer Homepage: www.wallindustries.c om Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Wall Industries,Inc.
Win Source Part Number: 1240223-PSS320
Manufacturer Homepage: www.wallindustries.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1240223-PSS320
Product Name Power Transformers - PSS320
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672324-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details