Coilcraft, Inc. Audio Transformers / Signal Transformers C1453-ALB

Description
Audio Transformers / Signal Transformers C1453 TI PMP717 5uH 3.3V 1.5A
Datasheet
Description
Audio Transformers / Signal Transformers C1453 TI PMP717 5uH 3.3V 1.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
C1453-ALB
Audio Transformers / Signal Transformers C1453-ALB
Audio Transformers / Signal Transformers C1453 TI PMP717 5uH 3.3V 1.5A

Audio Transformers / Signal Transformers C1453 TI PMP717 5uH 3.3V 1.5A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transformers
Product Number C1453-ALB
Product Name Audio Transformers / Signal Transformers
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST1-070L CST1-070LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1611457-8 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details