The PSAQF-30S12 is a 30-watt single-output AC/DC switching power supply with a 12 VDC output, designed for commercial and industrial applications. It features a universal input range of 85 to 265 VAC and 47 to 440 Hz, 3000 VAC input-to-output isolation, and efficiency up to 80%. The unit complies with IEC/EN/UL 60950-1 safety standards and meets EMI requirements for EN55022 Class B and FCC Part 15 Level B. It includes continuous short circuit protection in hiccup mode, overvoltage protection via zener clamp, and operates at up to 71°C ambient temperature with free air convection. The PCB-mount version measures 88.9 x 63.5 x 21.5 mm and weighs 177 grams. It is certified for Class II safety and has an MTBF greater than 250,000 hours at 25°C under ground benign conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSAQF-30S12 |
| Product Name | AC to DC Converter |
| Output Voltage | 12 volts |