The MSKW12D15W5 is a 5-watt DC/DC converter with dual output voltages of ±15VDC, designed for applications requiring isolated power in compact form. It operates over a 9-18VDC input range and features a gull-wing SMT package measuring 33.4 x 20.6 x 10.2 mm. The converter offers 83% typical efficiency, 1500VDC I/O isolation, continuous short circuit protection, remote ON/OFF control, and complies with EN55022 Class A conducted EMI limits. Its operating temperature range is -40°C to +71°C, and it weighs 14 grams with a UL94V-0 rated non-conductive black plastic case. A maximum output capacitive load of 100μF is specified.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | MSKW12D15W5 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |