Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP
DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS
DC-DC Converter 24VIN 2-OUT 15V/-15V 33mA SOP Product overview: DCP012415DBP-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, -15V, 33mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, -15V, 33mA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP012415DBP-U can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | DCP012415DBP-U | DCP012415DBP-U | 132-DCP012415DBP-U |
| Product Name | DCP012415DB Miniature, 1W Isolated Unregulated DC/DC Converters | 15V -15V 33mA DC-DC Converter IC | |
| Package Type | Other; PDIP,SOP | Other; SOP7 | Other; SOP |
| Features | Dual Output,Unregulated,1kV Isolation,1W | ||
| Output Voltage | 14.25 to 15.75 volts | 15 volts | |
| Input Voltage | 21.6 to 26.4 volts | 26.4 volts |