The LANH512N is a 1-watt, non-regulated DC/DC converter with a 5VDC input and 12VDC single output, designed for applications requiring high isolation and compact size. It is housed in a 4-pin SIP package measuring 0.45in x 0.24in x 0.39in and provides 3000VDC input-to-output isolation when configured with the "H" suffix. The converter operates over a temperature range of -40°C to +85°C with the "I" suffix, supports short-circuit protection, and meets UL 60950-1 safety standards. Output current is 84mA with 100mVp-p ripple and noise, and efficiency is 78% at full load.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANH512N |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |