Wall Industries, Inc. DC to DC Converter LANH2405N2

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LANH 2 series consists of 2-watt DC/DC power converters with 5, 12, or 24 VDC nominal input voltages and non-regulated single outputs of 3.3, 5, 9, 12, or 15 VDC. It provides 1000VDC input-to-output isolation, operates over a temperature range of -40°C to +85°C, and is RoHS compliant. Available in 4-pin SIL and 8-pin DIL packages, the SIL package measures 11.68 x 6.00 x 10.15 mm and weighs 1.4 g, while the DIL package measures 12.70 x 10.00 x 7.70 mm and weighs 1.8 g. Output ripple is specified up to 120 mV, efficiency reaches 75% to 77% depending on configuration, and switching frequency is 80 kHz. Short circuit protection is rated for up to 1 second. The part number LANH2405N2 is not explicitly listed, but the series description applies to all variants.

Datasheet Summary
Powered by GS/AI

The LANH 2 series consists of 2-watt DC/DC power converters with 5, 12, or 24 VDC nominal input voltages and non-regulated single outputs of 3.3, 5, 9, 12, or 15 VDC. It provides 1000VDC input-to-output isolation, operates over a temperature range of -40°C to +85°C, and is RoHS compliant. Available in 4-pin SIL and 8-pin DIL packages, the SIL package measures 11.68 x 6.00 x 10.15 mm and weighs 1.4 g, while the DIL package measures 12.70 x 10.00 x 7.70 mm and weighs 1.8 g. Output ripple is specified up to 120 mV, efficiency reaches 75% to 77% depending on configuration, and switching frequency is 80 kHz. Short circuit protection is rated for up to 1 second. The part number LANH2405N2 is not explicitly listed, but the series description applies to all variants.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - LANH2405N2 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
LANH2405N2
DC to DC Converter LANH2405N2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number LANH2405N2
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1143IJS-0.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
Buck 60V 2A 40uA Step-Down DC-DC Converter IC - 739-LMR16020PDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 60 volts
View Details