Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-PDIP
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166918-DCV012405P
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
1W 5V Isolated DC/DC Converter, 1.5kV, 200mA, PDIP Product overview: DCV012405P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 1.5kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 1.5kV, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV012405P can be used for catalog matching and distributor lookup.
DC-DC Unregulated Power Supply Module, 1 Output, 1W, BCDMOS
DC-DC Unregulated Power Supply Module, 1 Output, 1W, BCDMOS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | DCV012405P | 1166918-DCV012405P | 132-DCV012405P | DCV012405P |
| Product Name | DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters | Power Supplies Board Mount DCDC Converters - DCV012405P | Isolated 1W 5V 1.5kV DC-DC Converter IC | |
| Package Type | Other; PDIP,SOP | Other; PDIP | DIP; Other; PDIP7 | |
| Features | Single Output,Unregulated,1W,1.5kV Isolation | |||
| Output Voltage | 4.75 to 5.25 volts | 5 volts | ||
| Input Voltage | 21.6 to 26.4 volts | 26.4 volts |