The LANEW2433R3 is a 3-watt DC/DC converter with a 24V nominal input range of 18-36VDC and a 3.3VDC output at 700mA, housed in a SIP package measuring 0.86 x 0.36 x 0.44 inches. It provides 1600VDC input/output isolation, features remote on/off control, continuous short-circuit protection, and operates without external capacitors. Efficiency is 74%, with a maximum operating temperature of 71°C without derating, and it meets IEC60950-1, UL60950-1, and EN60950-1 safety standards as well as EN55022 Class A EMI limits.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANEW2433R3 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |