The DCP021205P is a 2-W, isolated, unregulated DC/DC converter module with a 5-V input and a 12-V single output, housed in a 7-pin PDIP package measuring 19.18 mm × 10.60 mm. It provides 1-kV isolation tested for 1 second, operates with a continuous voltage difference of 60 VDC or 42.5 VAC across the barrier, and meets UL1950 and EN55022 class B EMC standards. The device features thermal and short-circuit protection, a typical efficiency of 83% at 75% load, and load regulation of ±7% from 10% to 100% load. It is designed for signal path isolation in industrial control, instrumentation, and test equipment applications.
Miniature, 2W Isolated Unregulated DC/DC Converters 7-PDIP
2W 5V 400mA Isolated DC/DC Converter, 1kV, 800kHz, PDIP Product overview: DCP021205P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 5V, 400mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP021205P can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | DCP021205P | 132-DCP021205P |
| Product Name | DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters | Isolated 2W 5V 400mA DC-DC Converter IC |
| Package Type | Other; PDIP,SOP | Other; PDIP |
| Features | Single Output,Unregulated,1kV Isolation,2W | |
| Output Voltage | 4.75 to 5.25 volts | 5 volts |
| Input Voltage | 10.8 to 13.2 volts | 13.2 volts |